Texas Instruments Flip Flops SN74ALS564BNS

Description
IC FF D-TYPE 1-ELE 8-BIT 20-SO
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74ALS564BNS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT 20-SO

IC FF D-TYPE 1-ELE 8-BIT 20-SO

Buy Now Datasheet
Flip Flops - SN74ALS564BNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS564BNS
Flip Flops SN74ALS564BNS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS564BNS
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS564BNS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74ALS564BNS-ND SN74ALS564BNS SN74ALS564BNS
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 100131FCQL - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers
Logic Family / Base Number Nexperia - 29AC1107 - Newark, An Avnet Company
Specs
fMAX 83 MHz
Package Type SOIC; SOIC
Number of Pins 16
View Details
Logic - Flip Flops - 54FCT574TLB - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details