Texas Instruments SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374PWR

Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Description
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal positive edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V with a propagation delay of 3.6 ns at 3.3 V and output drive of ±24 mA at 3.3 V. Features include bus-hold on data inputs, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal positive edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, operating from 1.65 V to 3.6 V with a propagation delay of 3.6 ns at 3.3 V and output drive of ±24 mA at 3.3 V. Features include bus-hold on data inputs, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74ALVCH374PWR - Texas Instruments
Dallas, TX, United States
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74ALVCH374PWR
SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74ALVCH374PWR
Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85

Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
 - SN74ALVCH374PWR - Rochester Electronics
Newburyport, MA, United States
SN74ALVCH374 Octal Positive-Edge-Trigge red D-Type Flip-Flop With 3-State Outputs

SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs

Supplier's Site Datasheet
Flip Flops - 296-12462-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12462-2-ND
Flip Flops 296-12462-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-12462-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12462-1-ND
Flip Flops 296-12462-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-12462-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-12462-6-ND
Flip Flops 296-12462-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74ALVCH374PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74ALVCH374PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH374PWR
Logic - Flip Flops SN74ALVCH374PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH374PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH374PWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH374PWR
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH374PWR SN74ALVCH374PWR 296-12462-2-ND SN74ALVCH374PWR SN74ALVCH374PWR SN74ALVCH374PWR
Product Name SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State 3-State
Propagation Delay 6.4 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
5 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
 - 100131DC - Rochester Electronics
Texas Instruments
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers