Octal D-Type flip-flops with clear, available in a 20-pin SOIC package measuring 12.80mm × 10.3mm, operating across a supply voltage of 2V to 5.5V and a temperature range of -40°C to 125°C, with latch-up performance exceeding 250mA and ESD protection exceeding 2000V human-body model and 1000V charged-device model.
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 117303-SN74AHC273DW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
LOGIC, OCT D-TYPE F-F W/CLR, 20SOIC; Logic Family / Base Number:74AHC273; Flip-Flop Type:D; Propagation Delay:7.3ns; Frequency:165MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC273DW | SN74AHC273DW | 296-1470-5-ND | 117303-SN74AHC273DW | SN74AHC273DW | SN74AHC273DW | 37AJ1042 | SN74AHC273DW |
| Product Name | SN74AHC273 Octal D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74AHC273DW | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic, Oct D-Type F-F W/clr, 20Soic; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||||
| Propagation Delay | 19.5 ns | 11 ns | 11 ns | 7.3 ns | ||||
| fMAX | 110 MHz | 110 MHz | 165 MHz | 110 MHz | ||||
| Operating Current | 0.0400 mA |