Texas Instruments SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops SN74AS874DW

Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops - SN74AS874DW - Texas Instruments
Dallas, TX, United States
SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops
SN74AS874DW
SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops SN74AS874DW
Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70

Dual 4-Bit D-Type Edge-Triggered Flip-Flops 24-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258568-SN74AS874DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258568-SN74AS874DW
Win Source Part Number: 1258568-SN74AS874DW Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AS Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 15mA, 48mA Function: Master Reset Number of Elements: 2 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 125 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 133 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS874DWG4,SN74AS 874DWE4,2156-SN74AS8 74DW,SN74AS874DWG4,T EXTISSN74AS874DW,SN7 4AS874DWE4 Base Product Number: 74AS874

Win Source Part Number: 1258568-SN74AS874DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AS
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 15mA, 48mA
Function: Master Reset
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 125 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 133 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS874DWG4,SN74AS874DWE4,2156-SN74AS874DW,SN74AS874DWG4,TEXTISSN74AS874DW,SN74AS874DWE4
Base Product Number: 74AS874

Buy Now Datasheet
Flip Flops - SN74AS874DW-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
SN74AS874DW-ND
Flip Flops SN74AS874DW-ND
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - SN74AS874DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS874DW
Flip Flops SN74AS874DW
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS874DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS874DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS874DW
IC FF D-TYPE DUAL 4BIT 20SOIC

IC FF D-TYPE DUAL 4BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS874DW 1258568-SN74AS874DW SN74AS874DW-ND SN74AS874DW SN74AS874DW
Product Name SN74AS874 Dual 4-Bit D-Type Edge-Triggered Flip-Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 10.5 ns 10.5 ns 10.5 ns
fMAX 125 MHz 125 MHz
Operating Current 160 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601M2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers