Texas Instruments SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset SN74ALS112ADR

Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Description
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with preset and clear, packaged in a 16-pin small-outline integrated circuit (SOIC) with dimensions of 507 mm in length, 8 mm in width, and 3940 µm in thickness, characterized for operation from 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

Dual J-K negative-edge-triggered flip-flops with preset and clear, packaged in a 16-pin small-outline integrated circuit (SOIC) with dimensions of 507 mm in length, 8 mm in width, and 3940 µm in thickness, characterized for operation from 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset - SN74ALS112ADR - Texas Instruments
Dallas, TX, United States
SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset
SN74ALS112ADR
SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset SN74ALS112ADR
Dual J-K Negative-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset 16-SOIC 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALS112ADR
1253699-SN74ALS112ADR
Logic - Logic - Flip Flops - SN74ALS112ADR 1253699-SN74ALS112ADR
Manufacturer: Texas Instruments Win Source Part Number: 1253699-SN74ALS112AD R Packaging: Tape and Reel Type: JK Type Mounting Style: SMD Output Type: Differential Current - Output High, Low: 400μA, 8mA Function: Set(Preset) and Reset Number of Bits per Element: 1 Trigger Type: Negative Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Clock Frequency: 30MHz Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: 74ALS112 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Iq): 4.5mA Max Propagation Delay at V, Max CL: 19ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253699-SN74ALS112ADR
Packaging: Tape and Reel
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 400μA, 8mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 30MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: 74ALS112
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 4.5mA
Max Propagation Delay at V, Max CL: 19ns at 5V, 50pF

Buy Now
 - SN74ALS112ADR - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-K Flip-Flop, ALS Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74ALS112ADR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ALS112ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALS112ADR
Logic - Flip Flops SN74ALS112ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74ALS112ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS112ADR
Flip Flops SN74ALS112ADR
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS112ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS112ADR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS112ADR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS112ADR 1253699-SN74ALS112ADR SN74ALS112ADR SN74ALS112ADR-ND SN74ALS112ADR SN74ALS112ADR SN74ALS112ADR
Product Name SN74ALS112A Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset Logic - Logic - Flip Flops - SN74ALS112ADR Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered Negative-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 18 ns 19 ns 19 ns
fMAX 75 MHz 30 MHz 30 MHz
Operating Current 4.5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QLA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details