IC FF D-TYPE 1-ELE 8-BIT 20-SO
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70
IC FF D-TYPE SNGL 8BIT 20SO
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
| DigiKey | Rochester Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74ALS374ANS-ND | SN74ALS374ANS | 815-SN74ALS374ANS | SN74ALS374ANS | SN74ALS374ANS |
| Product Name | Flip Flops | Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-SO 0 to 70 | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | |||
| Propagation Delay | 16 ns |