Texas Instruments SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74YZPR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-DSBGA -40 to 85
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset in a 8-lead DSBGA (YZP) NanoFree™ package, operating from 0.8 V to 2.7 V with a maximum propagation delay of 1.5 ns at 1.8 V and an output drive of 8 mA at 1.8 V. The device supports partial-power-down mode, has I/O tolerance up to 3.6 V, and is rated for operation from -40°C to 85°C. ESD protection exceeds 2000 V human-body model and 200 V machine model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset in a 8-lead DSBGA (YZP) NanoFree™ package, operating from 0.8 V to 2.7 V with a maximum propagation delay of 1.5 ns at 1.8 V and an output drive of 8 mA at 1.8 V. The device supports partial-power-down mode, has I/O tolerance up to 3.6 V, and is rated for operation from -40°C to 85°C. ESD protection exceeds 2000 V human-body model and 200 V machine model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74AUC1G74YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74AUC1G74YZPR
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74YZPR
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-DSBGA -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G74YZPR
065334-SN74AUC1G74YZPR
Logic - Logic - Flip Flops - SN74AUC1G74YZPR 065334-SN74AUC1G74YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065334-SN74AUC1G74YZ PR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Alternative Parts (Cross-Reference): SN74AUC1G74RSER; SN74AUC1G74DCURG4; SN74AUC1G74DCTR; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065334-SN74AUC1G74YZPR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-XFBGA, DSBGA
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Alternative Parts (Cross-Reference): SN74AUC1G74RSER; SN74AUC1G74DCURG4; SN74AUC1G74DCTR;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-21413-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-21413-2-ND
Flip Flops 296-21413-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-21413-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-21413-1-ND
Flip Flops 296-21413-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-21413-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-21413-6-ND
Flip Flops 296-21413-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
 - SN74AUC1G74YZPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS

D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS

Supplier's Site Datasheet
Flip Flops - SN74AUC1G74YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G74YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G74YZPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site
Logic - Flip Flops - SN74AUC1G74YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G74YZPR
Logic - Flip Flops SN74AUC1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G74YZPR 065334-SN74AUC1G74YZPR 296-21413-2-ND SN74AUC1G74YZPR SN74AUC1G74YZPR SN74AUC1G74YZPR SN74AUC1G74YZPR
Product Name SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74AUC1G74YZPR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 9.6 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-8872801SA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - 5962-8974301EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 50 ns
fMAX 25 MHz
View Details
SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable - 5962-87807012A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 34 ns
View Details
4 suppliers
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details