Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
Manufacturer: Texas Instruments
Win Source Part Number: 081201-SN74ALS374AN
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 16ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 19mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 35MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC, 74ALS TTL, 74ALS374, DIP20, 5V; Logic Family / Base Number:74ALS374; Flip-Flop Type:D; Propagation Delay:12ns; Frequency:35MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS374AN | 296-1498-5-ND | SN74ALS374AN | 081201-SN74ALS374AN | SN74ALS374AN | 28AH5005 | SN74ALS374AN | SN74ALS374AN |
| Product Name | SN74ALS374A Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ALS374AN | Flip Flops | Ic, 74Als Ttl, 74Als374, Dip20, 5V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||||
| Output Characteristics | 3-State | 3-State | 3-State | |||||
| Propagation Delay | 16 ns | 16 ns | 16 ns | 12 ns | ||||
| fMAX | 75 MHz | 35 MHz | 35 MHz | 35 MHz | ||||
| Operating Current | 31 mA |