Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74BCT29821NT SN74BCT29821NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099653-SN74BCT29821 NT Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099653-SN74BCT29821 NT Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74BCT29821NT
1099653-SN74BCT29821NT
Logic - Logic - Flip Flops - SN74BCT29821NT 1099653-SN74BCT29821NT
Manufacturer: Texas Instruments Win Source Part Number: 1099653-SN74BCT29821 NT Packaging: Tube/Rail Type: D-Type Mounting: Through Hole Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 48mA Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10mA Input Capacitance: 5.5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 24-DIP (0.300", 7.62mm) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 125MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099653-SN74BCT29821NT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 48mA
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10mA
Input Capacitance: 5.5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74BCT29821NT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74BCT29821NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74BCT29821NT
Flip Flops SN74BCT29821NT
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT29821NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT29821NT
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT29821NT
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site
IC FF D-TYPE SNGL 10BIT 24DIP - 815-SN74BCT29821NT - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 10BIT 24DIP
815-SN74BCT29821NT
IC FF D-TYPE SNGL 10BIT 24DIP 815-SN74BCT29821NT
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1099653-SN74BCT29821NT SN74BCT29821NT-ND SN74BCT29821NT SN74BCT29821NT 815-SN74BCT29821NT
Product Name Logic - Logic - Flip Flops - SN74BCT29821NT Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops IC FF D-TYPE SNGL 10BIT 24DIP
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 10 ns 10 ns 10 ns
fMAX 125 MHz 125 MHz
Low-level Output Current (Sink) 48 mA 48 mA 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC377D,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
 - 54ACT825/QKA - Rochester Electronics
Rochester Electronics
Specs
Supply Voltage 5V
Package Type CFP24
View Details