Single positive-edge-trigge
Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1254040-SN74AUC1G74R
Series: 74AUC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-UFQFN
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Family Name: SN74AUC1G74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 275MHz
Alternative Parts (Cross-Reference): SN74AUC1G74DCURG4; SN74AUC1G74YZPR; SN74AUC1G74DCTR;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
IC FF D-TYPE SNGL 1BIT 8UQFN
IC FF D-TYPE SNGL 1BIT 8UQFN
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-UFQFN
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC1G74RSER | 1254040-SN74AUC1G74RSER | SN74AUC1G74RSER | 296-SN74AUC1G74RSERDKR-ND | SN74AUC1G74RSER | SN74AUC1G74RSER | SN74AUC1G74RSER |
| Product Name | SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Logic - Logic - Flip Flops - SN74AUC1G74RSER | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | |||
| Propagation Delay | 9.6 ns | 1.8 ns | 1.8 ns | ||||
| fMAX | 250 MHz | 275 MHz | 275 MHz |