Win Source Part Number: 1258510-SN74F74NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74F
Type: D-Type
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 145 MHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 16 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F74NE4,SN74F74NE
Base Product Number: 74F74
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1258510-SN74F74NG4 | SN74F74NG4-ND | SN74F74NG4 | SN74F74NG4 | SN74F74NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 8 ns | 8 ns | |||
| fMAX | 145 MHz | 145 MHz | |||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |