Texas Instruments SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH16374DL

Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16374DL is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 2.5-V or 3.3-V operation and capable of interfacing with 5-V systems. It is packaged in a 48-pin SSOP (DL) and operates from -40°C to 85°C. The device features bus-hold circuitry, power-off disable, and high drive capability of -24 mA to 24 mA at 2.5 V and -32 mA to 64 mA at 3.3 V. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 250 mA per JESD17.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16374DL is a 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 2.5-V or 3.3-V operation and capable of interfacing with 5-V systems. It is packaged in a 48-pin SSOP (DL) and operates from -40°C to 85°C. The device features bus-hold circuitry, power-off disable, and high drive capability of -24 mA to 24 mA at 2.5 V and -32 mA to 64 mA at 3.3 V. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015. Latch-up performance exceeds 250 mA per JESD17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ALVTH16374DL - Texas Instruments
Dallas, TX, United States
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ALVTH16374DL
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH16374DL
2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - SN74ALVTH16374DL-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258596-SN74ALVTH16374DL
Integrated Circuits (ICs) - Logic - Flip Flops 1258596-SN74ALVTH16374DL
Win Source Part Number: 1258596-SN74ALVTH163 74DL Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ALVTH Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Function: Standard Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3.5 pF Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 250 MHz ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74ALVTH16374DLG4,215 6-SN74ALVTH16374DL,T EXTISSN74ALVTH16374D L,74ALVTH16374DLG4 Base Product Number: 74ALVTH16374

Win Source Part Number: 1258596-SN74ALVTH16374DL
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVTH
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3.5 pF
Voltage - Supply: 2.3V ~ 2.7V, 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 250 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVTH16374DLG4,2156-SN74ALVTH16374DL,TEXTISSN74ALVTH16374DL,74ALVTH16374DLG4
Base Product Number: 74ALVTH16374

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16374DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16374DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site
Logic - Flip Flops - SN74ALVTH16374DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16374DL
Logic - Flip Flops SN74ALVTH16374DL
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVTH16374DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH16374DL SN74ALVTH16374DL-ND 1258596-SN74ALVTH16374DL SN74ALVTH16374DL SN74ALVTH16374DL SN74ALVTH16374DL
Product Name SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 3.8 ns 3.2 ns 3.2 ns
fMAX 250 MHz 250 MHz 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A-SP DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601VDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
5 suppliers
Flip Flops - 100135DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details