Texas Instruments SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74NSR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset - SN74F74NSR - Texas Instruments
Dallas, TX, United States
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset
SN74F74NSR
SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset SN74F74NSR
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset 14-SO 0 to 70

Buy Now Datasheet
Flip Flops - 296-31765-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31765-6-ND
Flip Flops 296-31765-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31765-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31765-2-ND
Flip Flops 296-31765-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-31765-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31765-1-ND
Flip Flops 296-31765-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
 - SN74F74NSR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

D Flip-Flop, F/FAST Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, TTL, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74F74NSR
030094-SN74F74NSR
Logic - Logic - Flip Flops - SN74F74NSR 030094-SN74F74NSR
Manufacturer: Texas Instruments Win Source Part Number: 030094-SN74F74NSR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 1mA, 20mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 16mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 14-SOIC (0.209", 5.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 145MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030094-SN74F74NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 16mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 14-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 145MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74F74NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74F74NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74F74NSR
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site
Logic - Flip Flops - SN74F74NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74F74NSR
Logic - Flip Flops SN74F74NSR
IC FF D-TYPE DUAL 1BIT 14SOP

IC FF D-TYPE DUAL 1BIT 14SOP

Supplier's Site Datasheet
Flip Flops - SN74F74NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74F74NSR
Flip Flops SN74F74NSR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209", 5.30mm Width)

Buy Now
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R - 815-SN74F74NSR - Utmel Electronic Limited
Hong Kong, China
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R
815-SN74F74NSR
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R 815-SN74F74NSR
Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R

Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74F74NSR 296-31765-6-ND SN74F74NSR 030094-SN74F74NSR SN74F74NSR SN74F74NSR SN74F74NSR 815-SN74F74NSR
Product Name SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset Flip Flops Logic - Logic - Flip Flops - SN74F74NSR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOP T/R
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5V; 5V
Propagation Delay 9.2 ns 8 ns 8 ns 10.5 ns
fMAX 70 MHz 145 MHz 145 MHz 145 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
 - 74F377PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family TTL
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details