Texas Instruments SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DW

Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT273 Octal D-Type Flip-Flops With Clear - SN74AHCT273DW - Texas Instruments
Dallas, TX, United States
SN74AHCT273 Octal D-Type Flip-Flops With Clear
SN74AHCT273DW
SN74AHCT273 Octal D-Type Flip-Flops With Clear SN74AHCT273DW
Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Octal D-Type Flip-Flops With Clear 20-SOIC -40 to 125

Buy Now Datasheet
Flip Flops - 296-13489-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-13489-5-ND
Flip Flops 296-13489-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHCT273DW
042732-SN74AHCT273DW
Logic - Logic - Flip Flops - SN74AHCT273DW 042732-SN74AHCT273DW
Manufacturer: Texas Instruments Win Source Part Number: 042732-SN74AHCT273DW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 75MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042732-SN74AHCT273DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 75MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT273DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT273DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT273DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74AHCT273DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHCT273DW
Flip Flops SN74AHCT273DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic, Octal D-Type F-F W/clr, 20Soic; Logic Family / Base Number Texas Instruments - 37AJ9087 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Octal D-Type F-F W/clr, 20Soic; Logic Family / Base Number Texas Instruments
37AJ9087
Logic, Octal D-Type F-F W/clr, 20Soic; Logic Family / Base Number Texas Instruments 37AJ9087
LOGIC, OCTAL D-TYPE F-F W/CLR, 20SOIC; Logic Family / Base Number:74AHCT273; Flip-Flop Type:D; Propagation Delay:6.5ns; Frequency:120MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

LOGIC, OCTAL D-TYPE F-F W/CLR, 20SOIC; Logic Family / Base Number:74AHCT273; Flip-Flop Type:D; Propagation Delay:6.5ns; Frequency:120MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT273DW 296-13489-5-ND 042732-SN74AHCT273DW SN74AHCT273DW SN74AHCT273DW 37AJ9087
Product Name SN74AHCT273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Logic - Flip Flops - SN74AHCT273DW Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic, Octal D-Type F-F W/clr, 20Soic; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Propagation Delay 11 ns 9.2 ns 9.2 ns 6.5 ns
fMAX 70 MHz 75 MHz 120 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001Q2A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
 - 100131DC - Rochester Electronics
Specs
Flip-Flop Type D
Package Type DIP; CDIP
View Details
3 suppliers
SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details