Dual 4-bit D-type edge-triggered flip-flops with 3-state outputs designed for bus driver applications, available in a 24-pin standard plastic DIP package and characterized for operation from 0°C to 70°C.
Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-PDIP 0 to 70
SN74ALS874BNT - Dual 4-Bit D-Type Edge-Triggered Flip-Flops
"Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 211909-SN74ALS874BNT
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2.6mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 14ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 21mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 24-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 30MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC FF D-TYPE DUAL 4BIT 24DIP
Flip Flop 2 Element D-Type 4 Bit Positive Edge 24-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALS874BNT | SN74ALS874BNT | 296-14752-5-ND | 211909-SN74ALS874BNT | SN74ALS874BNT | SN74ALS874BNT |
| Product Name | SN74ALS874B Dual 4-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74ALS874BNT | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 14 ns | 14 ns | 14 ns | |||
| fMAX | 75 MHz | 30 MHz | ||||
| Operating Current | 31 mA |