Texas Instruments High-Performance Analog Flip Flops SN74AHC74BQAR

Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74AHC74BQARCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet
Flip Flops - 296-SN74AHC74BQARTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

IC FF D-TYPE 2-ELE 1-BIT 14-WQFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74AHC74BQARCT-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
Propagation Delay 9.3 ns
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574MTC - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3144-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54BCT374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9051601MSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10.6 ns
View Details