Automotive Catalog Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 896430-SN74AHC74QDRQ
Series: Automotive, AEC-Q100, 74AHC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC74
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-17298-1, 296-17298-2, -296-17298-1-ND, 296-17298-2-NDR, 296-17298-6, 296-17298-1-NDR, -296-17298-1-NDR, 296-17298-6-NDR, -296-17298-1, -SN74AHC74QDRQ1-NDR
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC74QDRQ1 | 896430-SN74AHC74QDRQ1 | SN74AHC74QDRQ1 | 296-17298-6-ND | SN74AHC74QDRQ1 | SN74AHC74QDRQ1 | SN74AHC74QDRQ1 |
| Product Name | SN74AHC74Q-Q1 Automotive Catalog Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74AHC74QDRQ1 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 18 ns | 9.3 ns | |||||
| fMAX | 110 MHz | 115 MHz |