Texas Instruments SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset SN74AS109AD

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with preset and clear in a 16-pin SOIC package, characterized for operation from 0°C to 70°C, with a maximum clock frequency of 34 MHz and a supply voltage range of 4.5 V to 5.5 V.

Datasheet Summary
Powered by GS/AI

Dual J-K positive-edge-triggered flip-flops with preset and clear in a 16-pin SOIC package, characterized for operation from 0°C to 70°C, with a maximum clock frequency of 34 MHz and a supply voltage range of 4.5 V to 5.5 V.

Suppliers

Company
Product
Description
Supplier Links
SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - SN74AS109AD - Texas Instruments
Dallas, TX, United States
SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset
SN74AS109AD
SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset SN74AS109AD
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 16-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-6331-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6331-5-ND
Flip Flops 296-6331-5-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74AS109AD - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

J-Kbar Flip-Flop, AS Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16

Supplier's Site Datasheet
Flip Flops - SN74AS109AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AS109AD
Flip Flops SN74AS109AD
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AS109AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AS109AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74AS109AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AS109AD 296-6331-5-ND SN74AS109AD SN74AS109AD SN74AS109AD
Product Name SN74AS109A Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.5 ns 9 ns
fMAX 35 MHz
Operating Current 17 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRE4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
3 suppliers
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details