Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. The device features latch-up performance exceeding 250 mA per JESD 17 and ESD protection exceeding 2000 V human-body model and 1000 V charged-device model.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253557-SN74AHC574PW
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 115MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC574
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 10.6ns at 5V, 50pF
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC574PWRG4 | SN74AHC574PWRG4-ND | 1253557-SN74AHC574PWRG4 | SN74AHC574PWRG4 | SN74AHC574PWRG4 | SN74AHC574PWRG4 |
| Product Name | SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74AHC574PWRG4 | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 19 ns | 10.6 ns | 10.6 ns | |||
| fMAX | 110 MHz | 115 MHz | 115 MHz |