Texas Instruments SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80DBVR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V Vcc. Operates with a maximum propagation delay of 1.9 ns at 1.8 V and consumes 10 mA maximum supply current. Integrated IOff circuitry supports partial-power-down operation. Packaged in 5-pin SOT-23 (DBV) with an operating temperature range of -40°C to 85°C. I/O pins are 3.6-V tolerant. Exceeds 2000-V HBM and 1000-V CDM ESD protection. Fully compliant with JESD78 Class II latch-up performance.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V Vcc. Operates with a maximum propagation delay of 1.9 ns at 1.8 V and consumes 10 mA maximum supply current. Integrated IOff circuitry supports partial-power-down operation. Packaged in 5-pin SOT-23 (DBV) with an operating temperature range of -40°C to 85°C. I/O pins are 3.6-V tolerant. Exceeds 2000-V HBM and 1000-V CDM ESD protection. Fully compliant with JESD78 Class II latch-up performance.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC1G80DBVR - Texas Instruments
Dallas, TX, United States
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC1G80DBVR
SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUC1G80DBVR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 85

Buy Now Datasheet
Flip Flops - 296-15431-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-15431-1-ND
Flip Flops 296-15431-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-15431-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-15431-6-ND
Flip Flops 296-15431-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-15431-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-15431-2-ND
Flip Flops 296-15431-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G80DBVR
1099488-SN74AUC1G80DBVR
Logic - Logic - Flip Flops - SN74AUC1G80DBVR 1099488-SN74AUC1G80DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1099488-SN74AUC1G80D BVR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099488-SN74AUC1G80DBVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC1G80DBVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, AUC Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
Flip Flops - SN74AUC1G80DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G80DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G80DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site
Logic - Flip Flops - SN74AUC1G80DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G80DBVR
Logic - Flip Flops SN74AUC1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G80DBVR 296-15431-1-ND 1099488-SN74AUC1G80DBVR SN74AUC1G80DBVR SN74AUC1G80DBVR SN74AUC1G80DBVR SN74AUC1G80DBVR
Product Name SN74AUC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUC1G80DBVR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT16823T 18-Bit D-Type Flip-Flops with 3-State Outputs - 74FCT16823CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 12.5 ns
View Details
4 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
Flip Flops - 54ACTQ273ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54F374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9759001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details