DigiKey Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 1 Element D-Type 22 Bit Positive Edge 64-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-LSSOP (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO | |
| D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 4-XFDFN Exposed Pad | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-TSSOP, SC-88, SOT-363 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFDFN | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74, SOT-457 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753 | |
| Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6 | |
| Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-VFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-WFQFN Exposed Pad | |
| Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 60-UFQFN Dual Rows, Exposed Pad | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 60-XFQFN Dual Rows, Exposed Pad | |
| Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA | |
| Flip Flop Element Bit | |
| IC D-TYPE POS TRG DUAL 14SOIC | |
| IC D-TYPE POS TRG DUAL 14TSSOP | |
| IC D-TYPE POS TRG SNGL 20TSSOP | |
| IC D-TYPE POS TRG SNGL 5TSSOP | |
| IC D-TYPE POS TRG SNGL 6TSOP | |
| IC D-TYPE POS TRG SNGL 6XSON | |
| IC D-TYPE POS TRG SNGL 8XQFN | |
| IC D-TYPE POS TRG SNGL 8XSON | |
| IC D-TYPE POS TRG SNGL SC74A | |
| IC D-TYPE POS TRG SNGL SC88 | |
| IC FF D-TYPE 1-ELE 1-BIT 5-TSSOP | |
| IC FF D-TYPE 1-ELE 1-BIT 5-X2SON | |
| IC FF D-TYPE 1-ELE 1-BIT 5-XSON | |
| IC FF D-TYPE 1-ELE 1-BIT 6-TSOP | |
| IC FF D-TYPE 1-ELE 1-BIT SC-74A | |
| IC FF D-TYPE 1-ELE 1-BIT | |
| IC FF D-TYPE 1-ELE 8-BIT 20-SO | |
| IC FF D-TYPE 1-ELE 8-BIT | |
| IC FF D-TYPE 2-ELE 1-BIT 14-SO | |
| IC FF D-TYPE 2-ELE 1-BIT 14-SSOP | |
| IC FF D-TYPE 2-ELE 1-BIT | |
| IC FF D-TYPE 2-ELE 8-BIT | |
| IC FF D-TYPE DUAL 8BIT 48SSOP | |
| IC FF D-TYPE DUAL 8BIT 48TSSOP | |
| IC FF D-TYPE SGL 8-BIT 20-DHVQFN | |
| IC FF D-TYPE SINGLE 1BIT 5XSON | |
| IC FF D-TYPE SNGL 1BIT 5TSSOP | |
| IC FF D-TYPE SNGL 1BIT 6XSON | |
| IC FF D-TYPE SNGL 1BIT SC74A | |
| IC FF D-TYPE SNGL 8BIT 20DHVQFN | |
| IC FF D-TYPE SNGL 8BIT 20SO | |
| IC FF D-TYPE SNGL 8BIT 20SSOP | |
| IC FF D-TYPE SNGL 8BIT 20TSSOP | |
| IC FF D-TYPE SNGL 9BIT 24SSOP | |
| IC FF D-TYPE SNGL 9BIT 24TSSOP | |
| IC FLIP-FLOP D POS-EDGE 8XSON | |
| IC OCT D FF POS-EDG TRIG 20SSOP | |
| IC OCT D FF POS-EDG TRIG 20TSSOP | |
| IC SNGL D FF POS-EDG TRIG 8VSSOP |
| << Prev | Next >> |