16-bit edge-triggered D-type flip-flop with 3-state outputs in a 48-pin TSSOP package, operating from 0.8 V to 2.7 V supply voltage, with a maximum propagation delay of 2.8 ns at 1.8 V, and support for mixed-mode signal operation up to 3.6 V. The device features low power consumption with a maximum ICC of 20 mA, -8 mA output drive at 1.8 V, and exceeds 2000 V human-body model ESD protection. Operates over a temperature range of -40°C to 85°C.
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029867-SN74AUC16374D
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 2.2ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 250MHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)"
IC FF D-TYPE DUAL 8BIT 48TSSOP
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240", 6.10mm Width)
IC FF D-TYPE DUAL 8BIT 48TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AUC16374DGGR | 029867-SN74AUC16374DGGR | 296-15418-2-ND | SN74AUC16374DGGR | SN74AUC16374DGGR | SN74AUC16374DGGR |
| Product Name | SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Logic - Logic - Flip Flops - SN74AUC16374DGGR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.8V ~ 2.7V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 7.3 ns | 2.2 ns | 2.2 ns | |||
| fMAX | 250 MHz | 250 MHz | 250 MHz |