Texas Instruments SN74AHC273 Octal D-Type Flip-Flops With Clear SN74AHC273DGVR

Description
Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC273 Octal D-Type Flip-Flops With Clear - SN74AHC273DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC273 Octal D-Type Flip-Flops With Clear
SN74AHC273DGVR
SN74AHC273 Octal D-Type Flip-Flops With Clear SN74AHC273DGVR
Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125

Octal D-Type Flip-Flops With Clear 20-TVSOP -40 to 125

Buy Now Datasheet
 - SN74AHC273DGVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, AHC/VHC/H/U/V Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Flip Flops - 296-SN74AHC273DGVRCT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74AHC273DGVRTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AHC273DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC273DGVR
Logic - Flip Flops SN74AHC273DGVR
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC273DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC273DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC273DGVR
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site
Flip Flops - SN74AHC273DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC273DGVR
Flip Flops SN74AHC273DGVR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC273DGVR SN74AHC273DGVR 296-SN74AHC273DGVRCT-ND SN74AHC273DGVR SN74AHC273DGVR SN74AHC273DGVR
Product Name SN74AHC273 Octal D-Type Flip-Flops With Clear Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 19.5 ns 11 ns
fMAX 110 MHz 110 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
2 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details