The SN74AS174N is a hex D-type positive-edge-trigge
Hex D-Type Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1253974-SN74AS174N
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 2mA, 20mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 100MHz
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS174
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Iq): 45mA
Max Propagation Delay at V, Max CL: 10ns at 5V, 50pF
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AS174N | SN74AS174N-ND | 1253974-SN74AS174N | SN74AS174N | SN74AS174N |
| Product Name | SN74AS174 Hex D-Type Positive-Edge-Triggered Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74AS174N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 10 ns | 10 ns | 10 ns | ||
| fMAX | 125 MHz | 100 MHz | |||
| Operating Current | 45 mA |