Octal D-type edge-triggered flip-flops with 3-state inverted outputs, in a 20-pin TSSOP package measuring 6.5mm × 6.4mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V and an operating temperature range of -40°C to 85°C.
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258678-SN74ACT564PW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 90 MHz
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4435-1,-SN74ACT
Base Product Number: 74ACT564
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ACT564PWR | 296-4435-1-ND | 1258678-SN74ACT564PWR | SN74ACT564PWR | SN74ACT564PWR | SN74ACT564PWR |
| Product Name | SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 11.5 ns | 10.5 ns | 10.5 ns | |||
| fMAX | 90 MHz | 90 MHz | 90 MHz | |||
| Operating Current | 0.0400 mA |