Texas Instruments High-Performance Analog Flip Flops SN74BCT574DBRG4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74BCT574DBRG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74BCT574DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74BCT574DBRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74BCT574DBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site
Flip Flops - SN74BCT574DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74BCT574DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT574DBRG4
Logic - Flip Flops SN74BCT574DBRG4
IC FF D-TYPE SNGL 8BIT 20SSOP

IC FF D-TYPE SNGL 8BIT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74BCT574DBRG4-ND SN74BCT574DBRG4 SN74BCT574DBRG4 SN74BCT574DBRG4
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 8.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC374PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 74ACT374SJ - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details