Texas Instruments SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH32374KR

Description
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74ALVTH32374KR - Texas Instruments
Dallas, TX, United States
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74ALVTH32374KR
SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74ALVTH32374KR
2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85

2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-6322-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-6322-2-ND
Flip Flops 296-6322-2-ND
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ALVTH32374KR
1253948-SN74ALVTH32374KR
Logic - Logic - Flip Flops - SN74ALVTH32374KR 1253948-SN74ALVTH32374KR
Manufacturer: Texas Instruments Win Source Part Number: 1253948-SN74ALVTH323 74KR Series: 74ALVTH Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 24mA; 32mA, 64mA Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V Function: Standard Number of Elements: 4 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF Current - Quiescent: 100μA Input Capacitance: 3.5pF Family Name: SN74ALVTH32374 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 250MHz Introduction Date: September 01, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253948-SN74ALVTH32374KR
Series: 74ALVTH
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 24mA; 32mA, 64mA
Operating Supply Voltage: 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Function: Standard
Number of Elements: 4
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.2ns @ 3.3V, 50pF
Current - Quiescent: 100μA
Input Capacitance: 3.5pF
Family Name: SN74ALVTH32374
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 250MHz
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH32374KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH32374KR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site
Flip Flops - SN74ALVTH32374KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Logic - Flip Flops - SN74ALVTH32374KR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH32374KR
Logic - Flip Flops SN74ALVTH32374KR
IC FF D-TYPE QUAD 8BIT 96LFBGA

IC FF D-TYPE QUAD 8BIT 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH32374KR 296-6322-2-ND 1253948-SN74ALVTH32374KR SN74ALVTH32374KR SN74ALVTH32374KR SN74ALVTH32374KR
Product Name SN74ALVTH32374 2.5-V/3.3-V 32-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs Flip Flops Logic - Logic - Flip Flops - SN74ALVTH32374KR Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V 2.3 V ~ 2.7 V, 3 V ~ 3.6 V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 3.2 ns 3.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
View Details
2 suppliers