Texas Instruments SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ACT574DW

Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - SN74ACT574DW - Texas Instruments
Dallas, TX, United States
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs
SN74ACT574DW
SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs SN74ACT574DW
Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85

Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74ACT574DW
092642-SN74ACT574DW
Logic - Logic - Flip Flops - SN74ACT574DW 092642-SN74ACT574DW
Manufacturer: Texas Instruments Win Source Part Number: 092642-SN74ACT574DW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Max Frequency: 110MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 092642-SN74ACT574DW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 110MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Flip Flops - 296-4441-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4441-5-ND
Flip Flops 296-4441-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74ACT574DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT574DW
Logic - Flip Flops SN74ACT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT574DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74ACT574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT574DW
Flip Flops SN74ACT574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Ic, Octal D Latch, Smd, 74Act574; Logic Family / Base Number Texas Instruments - 28AH4984 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Octal D Latch, Smd, 74Act574; Logic Family / Base Number Texas Instruments
28AH4984
Ic, Octal D Latch, Smd, 74Act574; Logic Family / Base Number Texas Instruments 28AH4984
IC, OCTAL D LATCH, SMD, 74ACT574; Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

IC, OCTAL D LATCH, SMD, 74ACT574; Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT574DW 092642-SN74ACT574DW 296-4441-5-ND SN74ACT574DW SN74ACT574DW SN74ACT574DW 28AH4984
Product Name SN74ACT574 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - SN74ACT574DW Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Ic, Octal D Latch, Smd, 74Act574; Logic Family / Base Number Texas Instruments
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 12 ns 11 ns 11 ns 7 ns
fMAX 90 MHz 110 MHz 110 MHz 85 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers