Dual J-K negative-edge-trigge
Dual J-K Negative-Edge-Trigge
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254483-SN74HC112D
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Function: Set(Preset) and Reset
Number of Bits per Element: 1
Trigger Type: Negative Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC112
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 4μA
Max Propagation Delay at V, Max CL: 21ns at 6V, 50pF
LOGIC, DUAL F-F W/CLR/PRESET, 16SOIC; Logic Family / Base Number:74HC112; Flip-Flop Type:JK; Propagation Delay:13ns; Frequency:60MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Negative Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC112D | 296-8215-5-ND | 1254483-SN74HC112D | 26AJ9360 | SN74HC112D | SN74HC112D | SN74HC112D |
| Product Name | SN74HC112 Dual J-K Negative-Edge-Triggered Flip-Flops With Clear and Preset | Flip Flops | Logic - Logic - Flip Flops - SN74HC112D | Logic, Dual F-F W/clr/preset, 16Soic; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 41 ns | 21 ns | 21 ns | 13 ns | |||
| fMAX | 70 MHz | 60 MHz | 60 MHz | 60 MHz | |||
| Operating Current | 0.0400 mA |