DigiKey Datasheets for Flip-Flops
Flip-flops are digital logic devices that synchronize changes in output state (1 or 0) according to a clocked input.
Flip-Flops: Learn more
| Product Name | Notes |
|---|---|
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.110"", 2.80mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive, Negative 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFSOP (0.118"", 3.00mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-BSSOP (0.295"", 7.50mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)" | |
| "Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.240"", 6.10mm Width)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)" | |
| "Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)" | |
| Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad, 8-MLF® | |
| Flip Flop 1 Element D-Type 4 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 5 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead) | |
| Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-TQFP | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA | |
| Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA | |
| Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA | |
| Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA | |
| IC FF D-TYPE 1-ELE 1-BIT 8-SSOP | |
| IC FF D-TYPE 1-ELE 1-BIT SC-70-5 | |
| IC FF D-TYPE 1-ELE 8-BIT 20-DIP | |
| IC FF D-TYPE 1-ELE 8-BIT 20-SOIC | |
| IC FF D-TYPE 1-ELE 8-BIT | |
| IC FF D-TYPE 2-ELE 1-BIT 14-SOIC | |
| IC FF D-TYPE 2-ELE 1-BIT 14-SOP | |
| IC FF D-TYPE 2-ELE 1-BIT 14-WQFN | |
| IC FF D-TYPE 2-ELE 1-BIT |
| << Prev |