Texas Instruments SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821DLR

Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVTH16821 is a 20-bit bus-interface flip-flop with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting mixed-mode signal operation with 5-V inputs. It features bus-hold circuitry on data inputs, power-off disable for live insertion, and high-drive outputs of -24/24 mA at 2.5 V and -32/64 mA at 3.3 V. The device is characterized for operation from -40°C to 85°C and comes in a 56-pin shrink small-outline (SSOP) package. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD 17.

Datasheet Summary
Powered by GS/AI

The SN74ALVTH16821 is a 20-bit bus-interface flip-flop with 3-state outputs designed for 2.5-V or 3.3-V operation, supporting mixed-mode signal operation with 5-V inputs. It features bus-hold circuitry on data inputs, power-off disable for live insertion, and high-drive outputs of -24/24 mA at 2.5 V and -32/64 mA at 3.3 V. The device is characterized for operation from -40°C to 85°C and comes in a 56-pin shrink small-outline (SSOP) package. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeds 250 mA per JESD 17.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs - SN74ALVTH16821DLR - Texas Instruments
Dallas, TX, United States
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs
SN74ALVTH16821DLR
SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs SN74ALVTH16821DLR
2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1520-2-ND
Flip Flops 296-1520-2-ND
"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVTH16821DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVTH16821DLR
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVTH16821DLR
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site
Logic - Flip Flops - SN74ALVTH16821DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVTH16821DLR
Logic - Flip Flops SN74ALVTH16821DLR
IC FF D-TYPE DUAL 10BIT 56SSOP

IC FF D-TYPE DUAL 10BIT 56SSOP

Supplier's Site Datasheet
Flip Flops - SN74ALVTH16821DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 2 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVTH16821DLR 296-1520-2-ND SN74ALVTH16821DLR SN74ALVTH16821DLR SN74ALVTH16821DLR
Product Name SN74ALVTH16821 2.5-V/3.3-V 20-Bit Bus-Interface Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3 2.3V ~ 2.7V, 3V ~ 3.6V 3V; 3.6V; 2.3V ~ 2.7V, 3V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.1 ns 3.5 ns
fMAX 250 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers