Dual J-K positive-edge-trigge
Dual J-K Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 118883-SN74HC109N
Packaging: Tube/Rail
Type: JK Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SN74HC109N - Dual J-K Flip-Flop with Set and Reset Positive-Edge Trigger
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC, FLIP-FLOP, 2 CIRCUITS; Logic Family / Base Number:74HC109; Flip-Flop Type:JK; Propagation Delay:12ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC109N | 118883-SN74HC109N | SN74HC109N | 296-8212-5-ND | 52AH4412 | SN74HC109N | SN74HC109N | SN74HC109N |
| Product Name | SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset | Logic - Logic - Flip Flops - SN74HC109N | Flip Flops | Ic, Flip-Flop, 2 Circuits; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||||
| Propagation Delay | 58 ns | 30 ns | 30 ns | 12 ns | ||||
| fMAX | 70 MHz | 60 MHz | 29 MHz | 60 MHz | ||||
| Operating Current | 0.0400 mA |