Texas Instruments SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC109DR

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset - SN74HC109DR - Texas Instruments
Dallas, TX, United States
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset
SN74HC109DR
SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset SN74HC109DR
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear and Preset 16-SOIC -40 to 85

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset 16-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-14827-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14827-6-ND
Flip Flops 296-14827-6-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14827-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14827-2-ND
Flip Flops 296-14827-2-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14827-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14827-1-ND
Flip Flops 296-14827-1-ND
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HC109DR
030109-SN74HC109DR
Logic - Logic - Flip Flops - SN74HC109DR 030109-SN74HC109DR
Manufacturer: Texas Instruments Win Source Part Number: 030109-SN74HC109DR Packaging: Reel - TR Type: JK Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 16-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 6 V Max Frequency: 60MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030109-SN74HC109DR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 60MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74HC109DR - Rochester Electronics
Newburyport, MA, United States
J-Kbar Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-Kbar Flip-Flop, HC/UH Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74HC109DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74HC109DR
Integrated Circuits (ICs) - Logic - Flip Flops SN74HC109DR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site
Logic - Flip Flops - SN74HC109DR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HC109DR
Logic - Flip Flops SN74HC109DR
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74HC109DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74HC109DR
Flip Flops SN74HC109DR
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74HC109DR 296-14827-6-ND 030109-SN74HC109DR SN74HC109DR SN74HC109DR SN74HC109DR SN74HC109DR
Product Name SN74HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74HC109DR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Propagation Delay 58 ns 30 ns 30 ns
fMAX 70 MHz 60 MHz 60 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Logic - Logic - Flip Flops - 74ALVCH162260GRE4 - 1013644-74ALVCH162260GRE4 - Win Source Electronics
Specs
Package Type TSSOP; TSSOP; SOP; SSOP
Number of units in IC 1
View Details