"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300"", 7.62mm)"
Win Source Part Number: 1258509-SN74F112NG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74F
Type: JK Type
Standard Package: 25
Output Type: Complementary
Current - Output High, Low: 1mA, 20mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Negative Edge
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 130 MHz
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 19 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74F112NE4,SN74F112
Base Product Number: 74F112
IC FF JK TYPE DUAL 1BIT 16DIP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-DIP (0.300", 7.62mm)
IC FF JK TYPE DUAL 1BIT 16DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F112NG4-ND | 1258509-SN74F112NG4 | SN74F112NG4 | SN74F112NG4 | SN74F112NG4 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered; Negative Edge | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 6.5 ns | 6.5 ns | |||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |