Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258611-SN74ALVCH374
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ALVCH
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74ALVCH374DGVRE4,74A
Base Product Number: 74ALVCH374
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TVSOP
IC FF D-TYPE SNGL 8BIT 20TVSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74ALVCH374DGVR | 296-29073-2-ND | 1258611-SN74ALVCH374DGVR | SN74ALVCH374DGVR | SN74ALVCH374DGVR | SN74ALVCH374DGVR |
| Product Name | SN74ALVCH374 Octal Positive-Edge-Triggered D-Type Flip-Flop With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 6.4 ns | 3.6 ns | 3.6 ns |