Texas Instruments SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCURG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, available in a 8-pin VSSOP (DCU) package, operating from 0.8 V to 2.7 V supply voltage with a -40°C to 85°C temperature range, featuring 8 mA output drive at 1.8 V, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, available in a 8-pin VSSOP (DCU) package, operating from 0.8 V to 2.7 V supply voltage with a -40°C to 85°C temperature range, featuring 8 mA output drive at 1.8 V, latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74AUC1G74DCURG4 - Texas Instruments
Dallas, TX, United States
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74AUC1G74DCURG4
SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74AUC1G74DCURG4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC1G74DCURG4
1099485-SN74AUC1G74DCURG4
Logic - Logic - Flip Flops - SN74AUC1G74DCURG4 1099485-SN74AUC1G74DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1099485-SN74AUC1G74D CURG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 9mA, 9mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Alternative Parts (Cross-Reference): SN74AUC1G74RSER; SN74AUC1G74YZPR; SN74AUC1G74DCTR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099485-SN74AUC1G74DCURG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 9mA, 9mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Alternative Parts (Cross-Reference): SN74AUC1G74RSER; SN74AUC1G74YZPR; SN74AUC1G74DCTR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74AUC1G74DCURG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74AUC1G74DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AUC1G74DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC1G74DCURG4
Logic - Flip Flops SN74AUC1G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC1G74DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC1G74DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC1G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC1G74DCURG4 1099485-SN74AUC1G74DCURG4 SN74AUC1G74DCURG4-ND SN74AUC1G74DCURG4 SN74AUC1G74DCURG4 SN74AUC1G74DCURG4
Product Name SN74AUC1G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74AUC1G74DCURG4 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 9.6 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC109-SP Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8415001VEA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type CDIP,CFP
Logic Family HC
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers