Texas Instruments High-Performance Analog Flip Flops SN74AHCT374DGVRE4

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74AHCT374DGVRE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74AHCT374DGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74AHCT374DGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHCT374DGVRE4
Logic - Flip Flops SN74AHCT374DGVRE4
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHCT374DGVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHCT374DGVRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHCT374DGVRE4
IC FF D-TYPE SNGL 8BIT 20TVSOP

IC FF D-TYPE SNGL 8BIT 20TVSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHCT374DGVRE4-ND SN74AHCT374DGVRE4 SN74AHCT374DGVRE4 SN74AHCT374DGVRE4
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 10.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377SCX - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Low-power D-type flip-flop with reset; positive-edge trigger - 74AUP1G175GS,132 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers