Texas Instruments SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT564N

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverted outputs, in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V. Inputs are TTL-voltage compatible, and the device operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Octal D-Type edge-triggered flip-flops with 3-state inverted outputs, in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operating from 4.5V to 5.5V with a maximum propagation delay of 8.5ns at 5V. Inputs are TTL-voltage compatible, and the device operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ACT564N - Texas Instruments
Dallas, TX, United States
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ACT564N
SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ACT564N
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 20-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1040090-SN74ACT564N
Integrated Circuits (ICs) - Logic - Flip Flops 1040090-SN74ACT564N
Win Source Part Number: 1040090-SN74ACT564N Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74ACT Type: D-Type Package: Tube Standard Package: 20 Output Type: Tri-State, Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4.5 pF Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 90 MHz Alternative Parts (Cross-Reference): MC74ACT574NG; 74ACT374PC; 74ACT534PC; SN74AHCT374N; SN74ACT574N; SN74AHCT574N; MC74ACT564N; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ACT564NE4,TEXTIS SN74ACT564N,2156-SN7 4ACT564N,296-33660-5 ,SN74ACT564N-ND,SN74 ACT564NE4-ND Base Product Number: 74ACT564

Win Source Part Number: 1040090-SN74ACT564N
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: D-Type
Package: Tube
Standard Package: 20
Output Type: Tri-State, Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 90 MHz
Alternative Parts (Cross-Reference): MC74ACT574NG; 74ACT374PC; 74ACT534PC; SN74AHCT374N; SN74ACT574N; SN74AHCT574N; MC74ACT564N;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ACT564NE4,TEXTISSN74ACT564N,2156-SN74ACT564N,296-33660-5,SN74ACT564N-ND,SN74ACT564NE4-ND
Base Product Number: 74ACT564

Buy Now Datasheet
Flip Flops - 296-33660-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33660-5-ND
Flip Flops 296-33660-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Flip Flops - SN74ACT564N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ACT564N
Flip Flops SN74ACT564N
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ACT564N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ACT564N
Integrated Circuits (ICs) - Logic - Flip Flops SN74ACT564N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Logic - Flip Flops - SN74ACT564N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ACT564N
Logic - Flip Flops SN74ACT564N
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ACT564N 1040090-SN74ACT564N 296-33660-5-ND SN74ACT564N SN74ACT564N SN74ACT564N
Product Name SN74ACT564 Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 11.5 ns 10.5 ns 10.5 ns
fMAX 90 MHz 90 MHz 90 MHz
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801Q3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54AC175ERQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ABT16374A 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9320101MXA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 6.2 ns
View Details
2 suppliers