Texas Instruments SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74AVC16374DGVR

Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74AVC16374DGVR - Texas Instruments
Dallas, TX, United States
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74AVC16374DGVR
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74AVC16374DGVR
16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 48-TVSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-9795-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9795-2-ND
Flip Flops 296-9795-2-ND
"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74AVC16374DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 8 Bit Positive Edge 48-TFSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74AVC16374DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AVC16374DGVR
Logic - Flip Flops SN74AVC16374DGVR
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AVC16374DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AVC16374DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AVC16374DGVR
IC FF D-TYPE DUAL 8BIT 48TVSOP

IC FF D-TYPE DUAL 8BIT 48TVSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AVC16374DGVR 296-9795-2-ND SN74AVC16374DGVR SN74AVC16374DGVR SN74AVC16374DGVR
Product Name SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3 1.4V ~ 3.6V 3.6V; 1.4V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.4 ns 3.3 ns
fMAX 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54H106FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flip Flops - 54ACT374DM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers