Texas Instruments SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G74YZPR

Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G74YZPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G74YZPR
SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop SN74AUP1G74YZPR
Low-Power Single Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85

Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop 8-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP1G74YZPR
029905-SN74AUP1G74YZPR
Logic - Logic - Flip Flops - SN74AUP1G74YZPR 029905-SN74AUP1G74YZPR
Manufacturer: Texas Instruments Win Source Part Number: 029905-SN74AUP1G74YZ PR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 4mA, 4mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Set(Preset) and Reset Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029905-SN74AUP1G74YZPR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 4mA, 4mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-XFBGA, DSBGA
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G74YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G74YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74AUP1G74YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Logic - Flip Flops - SN74AUP1G74YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G74YZPR
Logic - Flip Flops SN74AUP1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site Datasheet
IC FF D-TYPE SNGL 1BIT 8DSBGA - 815-SN74AUP1G74YZPR - Utmel Electronic Limited
Hong Kong, China
IC FF D-TYPE SNGL 1BIT 8DSBGA
815-SN74AUP1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA 815-SN74AUP1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G74YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G74YZPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G74YZPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site
Flip Flops - SN74AUP1G74YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G74YZPR 029905-SN74AUP1G74YZPR 296-SN74AUP1G74YZPRCT-ND SN74AUP1G74YZPR 815-SN74AUP1G74YZPR SN74AUP1G74YZPR SN74AUP1G74YZPR
Product Name SN74AUP1G74 Low-Power Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74AUP1G74YZPR Flip Flops Logic - Flip Flops IC FF D-TYPE SNGL 1BIT 8DSBGA Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 1.2V 3.6V; 0.8V ~ 3.6V
Propagation Delay 38 ns 7 ns 7 ns 27 ns
fMAX 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN54LVTH574-SP 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201VRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details