Texas Instruments SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80DCUR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUC2G80DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUC2G80DCUR
SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUC2G80DCUR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUC2G80DCUR
1099517-SN74AUC2G80DCUR
Logic - Logic - Flip Flops - SN74AUC2G80DCUR 1099517-SN74AUC2G80DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1099517-SN74AUC2G80D CUR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 9mA, 9mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 2.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Standard Supply Voltage - Operating: 0.8 V to 2.7 V Max Frequency: 275MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099517-SN74AUC2G80DCUR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 9mA, 9mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 1.8ns @ 2.5V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 2.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 2.7 V
Max Frequency: 275MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-19059-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-19059-2-ND
Flip Flops 296-19059-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUC2G80DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUC2G80DCUR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUC2G80DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site
Flip Flops - SN74AUC2G80DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Logic - Flip Flops - SN74AUC2G80DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUC2G80DCUR
Logic - Flip Flops SN74AUC2G80DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUC2G80DCUR 1099517-SN74AUC2G80DCUR 296-19059-2-ND SN74AUC2G80DCUR SN74AUC2G80DCUR SN74AUC2G80DCUR
Product Name SN74AUC2G80 Dual Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74AUC2G80DCUR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V
Propagation Delay 5 ns 1.8 ns 1.8 ns
fMAX 250 MHz 275 MHz 275 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - 5962-9756201QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
View Details