Texas Instruments High-Performance Analog Flip Flops SN74ALVCH16820DL

Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - SN74ALVCH16820DL-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALVCH16820DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALVCH16820DL
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALVCH16820DL
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site
Flip Flops - SN74ALVCH16820DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALVCH16820DL-ND SN74ALVCH16820DL SN74ALVCH16820DL
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5476/BEA - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Package Type DIP; CDIP
View Details
Flip Flops - 100131W-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Logic - Logic - Flip Flops - 74AHCT377PW,118 - 1007593-74AHCT377PW,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.5 ns
View Details
4 suppliers