Texas Instruments SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74DGVR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TVSOP -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - SN74AHC74DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset
SN74AHC74DGVR
SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset SN74AHC74DGVR
Dual Positive-Edge-Trigge red D-Type Flip-Flops With Clear and Preset 14-TVSOP -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset 14-TVSOP -40 to 125

Buy Now Datasheet
Flip Flops - 296-4622-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4622-2-ND
Flip Flops 296-4622-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4622-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4622-6-ND
Flip Flops 296-4622-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-4622-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-4622-1-ND
Flip Flops 296-4622-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258663-SN74AHC74DGVR
Integrated Circuits (ICs) - Logic - Flip Flops 1258663-SN74AHC74DGVR
Win Source Part Number: 1258663-SN74AHC74DGV R Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AHC Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 8mA, 8mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 2 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 115 MHz ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AHC74DGVRR,SN74 AHC74DGVRE4,TEXTISSN 74AHC74DGVR,SN74AHC7 4DGVRG4,-SN74AHC74DG VRE4R,296-4622-6,-SN 74AHC74DGVRG4R,296-4 622-6R,-SN74AHC74DGV RG4,SN74AHC74DGVRG4, -SN74AHC74DGVRE4,SN7 4AHC74DGVRE4,-296-46 22-1,296-4622-2,2156 -SN74AHC74DGVR,296-4 622-1,-296-4622-1 Base Product Number: 74AHC74

Win Source Part Number: 1258663-SN74AHC74DGVR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 8mA, 8mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 2 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 115 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHC74DGVRR,SN74AHC74DGVRE4,TEXTISSN74AHC74DGVR,SN74AHC74DGVRG4,-SN74AHC74DGVRE4R,296-4622-6,-SN74AHC74DGVRG4R,296-4622-6R,-SN74AHC74DGVRG4,SN74AHC74DGVRG4,-SN74AHC74DGVRE4,SN74AHC74DGVRE4,-296-4622-1,296-4622-2,2156-SN74AHC74DGVR,296-4622-1,-296-4622-1
Base Product Number: 74AHC74

Buy Now Datasheet
 - SN74AHC74DGVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AHC/VHC/H/U/V Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - SN74AHC74DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC74DGVR
Flip Flops SN74AHC74DGVR
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TFSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC74DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC74DGVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC74DGVR
IC FF D-TYPE DUAL 1BIT 14TVSOP

IC FF D-TYPE DUAL 1BIT 14TVSOP

Supplier's Site
Logic - Flip Flops - SN74AHC74DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC74DGVR
Logic - Flip Flops SN74AHC74DGVR
IC FF D-TYPE DUAL 1BIT 14TVSOP

IC FF D-TYPE DUAL 1BIT 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC74DGVR 296-4622-2-ND 1258663-SN74AHC74DGVR SN74AHC74DGVR SN74AHC74DGVR SN74AHC74DGVR SN74AHC74DGVR
Product Name SN74AHC74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Propagation Delay 17.5 ns 9.3 ns 9.3 ns
fMAX 110 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH162721 3.3-V 20-Bit Flip-Flop With 3-State Outputs - 74ALVCH162721GRE4 - Texas Instruments
Specs
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
Output Characteristics 3-State
Propagation Delay 6.7 ns
View Details
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
6 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details