Hex D-Type Flip-Flops With Clear in a 16-pin SOIC package, operating from 2V to 5.5V, with a temperature range of -40°C to 85°C.
Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
D Flip-Flop, AHC/VHC/H/U/V Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1258652-SN74AHC174D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AHC
Type: D-Type
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 9.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.7 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 180 MHz
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHC174DE4,SN74AH
Base Product Number: 74AHC174
LOGIC, HEX D-TYPE F-F W/CLR, 16SOIC; Logic Family / Base Number:74AHC174; Flip-Flop Type:D; Propagation Delay:5.5ns; Frequency:180MHz; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 6BIT 16SOIC
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74AHC174D | SN74AHC174D | 296-SN74AHC174D-ND | 1258652-SN74AHC174D | 29AH7457 | SN74AHC174D | SN74AHC174D | SN74AHC174D |
| Product Name | SN74AHC174 Hex D-Type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Hex D-Type F-F W/clr, 16Soic; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 16.5 ns | 9.2 ns | 9.2 ns | 5.5 ns | ||||
| fMAX | 110 MHz | 180 MHz | 180 MHz | 180 MHz | ||||
| Operating Current | 0.0400 mA |