Texas Instruments SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574NSR

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. The device supports direct bus line driving and exceeds 250mA latch-up performance per JESD 17. ESD protection exceeds 2000V HBM and 1000V CDM.

Datasheet Summary
Powered by GS/AI

Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin SOP package, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V. The device supports direct bus line driving and exceeds 250mA latch-up performance per JESD 17. ESD protection exceeds 2000V HBM and 1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74AHC574NSR - Texas Instruments
Dallas, TX, United States
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74AHC574NSR
SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74AHC574NSR
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AHC574NSR
1099247-SN74AHC574NSR
Logic - Logic - Flip Flops - SN74AHC574NSR 1099247-SN74AHC574NSR
Manufacturer: Texas Instruments Win Source Part Number: 1099247-SN74AHC574NS R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 20-SOIC (0.209", 5.30mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099247-SN74AHC574NSR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 20-SOIC (0.209", 5.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-44297-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-44297-6-ND
Flip Flops 296-44297-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-44297-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-44297-2-ND
Flip Flops 296-44297-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-44297-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-44297-1-ND
Flip Flops 296-44297-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Logic - Flip Flops - SN74AHC574NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AHC574NSR
Logic - Flip Flops SN74AHC574NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet
Flip Flops - SN74AHC574NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AHC574NSR
Flip Flops SN74AHC574NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
IC D-TYPE POS TRG SNGL 20SO - 815-SN74AHC574NSR - Utmel Electronic Limited
Hong Kong, China
IC D-TYPE POS TRG SNGL 20SO
815-SN74AHC574NSR
IC D-TYPE POS TRG SNGL 20SO 815-SN74AHC574NSR
IC D-TYPE POS TRG SNGL 20SO

IC D-TYPE POS TRG SNGL 20SO

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AHC574NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AHC574NSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AHC574NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AHC574NSR 1099247-SN74AHC574NSR 296-44297-6-ND SN74AHC574NSR SN74AHC574NSR 815-SN74AHC574NSR SN74AHC574NSR
Product Name SN74AHC574 Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Logic - Logic - Flip Flops - SN74AHC574NSR Flip Flops Logic - Flip Flops Flip Flops IC D-TYPE POS TRG SNGL 20SO Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D D
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V -3.3V; 3V; 3.3V
Output Characteristics 3-State 3-State
Propagation Delay 19 ns 10.6 ns 10.6 ns 16.7 ns
fMAX 110 MHz 115 MHz 115 MHz 115 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-8769401RA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
2 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
CD54HCT534 High Speed CMOS Logic Octal D-Type Positive-Edge Triggered Inverting Flip-Flops with 3-State Outputs - 5962-8984901RA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Output Characteristics 3-State
Propagation Delay 44 ns
View Details