Dual positive-edge-trigge
Dual Positive-Edge-Trigge
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254409-SN74F74DRG4
Series: 74F
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent: 16mA
Family Name: SN74F74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 145MHz
Alternative Parts (Cross-Reference): N74F74D T/R; 74F74SC; 74F74SCX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE DUAL 1BIT 14SOIC
IC FF D-TYPE DUAL 1BIT 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74F74DRG4 | SN74F74DRG4-ND | 1254409-SN74F74DRG4 | SN74F74DRG4 | SN74F74DRG4 | SN74F74DRG4 |
| Product Name | SN74F74 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear And Preset | Flip Flops | Logic - Logic - Flip Flops - SN74F74DRG4 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Propagation Delay | 9.2 ns | 8 ns | 8 ns | |||
| fMAX | 70 MHz | 145 MHz | 145 MHz |