Hex D-Type Flip-Flops With Clear 16-SOIC -40 to 85
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1254550-SN74HC174D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 50MHz
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 74HC174
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Iq): 8μA
Max Propagation Delay at V, Max CL: 14ns at 6V, 50pF
IC, DTYPE FLIPFLOP, SMD, 74HC174; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
D-TYPE FLIP FLOP, HEX, SOIC-16; Logic Family / Base Number:74HC174; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:29MHz; Output Current:5.2mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 6BIT 16SOIC
IC FF D-TYPE SNGL 6BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74HC174D | 296-1195-5-ND | 1254550-SN74HC174D | 33AH4856 | SN74HC174D | SN74HC174D | SN74HC174D |
| Product Name | SN74HC174 Hex D-Type Flip-Flops With Clear | Flip Flops | Logic - Logic - Flip Flops - SN74HC174D | Ic, Dtype Flipflop, Smd, 74Hc174; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 34 ns | 14 ns | 14 ns | 14 ns | |||
| fMAX | 28 MHz | 50 MHz | 29 MHz | 50 MHz | |||
| Operating Current | 0.0800 mA |