Texas Instruments SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79DCUR

Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote Datasheet
Description
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74AUP2G79DCUR - Texas Instruments
Dallas, TX, United States
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74AUP2G79DCUR
SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop SN74AUP2G79DCUR
Low-Power Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 85

Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 85

Buy Now Datasheet
Flip Flops - 296-25598-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25598-6-ND
Flip Flops 296-25598-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25598-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25598-1-ND
Flip Flops 296-25598-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - 296-25598-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-25598-2-ND
Flip Flops 296-25598-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74AUP2G79DCUR
142826-SN74AUP2G79DCUR
Logic - Logic - Flip Flops - SN74AUP2G79DCUR 142826-SN74AUP2G79DCUR
Manufacturer: Texas Instruments Win Source Part Number: 142826-SN74AUP2G79DC UR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 4mA, 4mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF Trigger Type: Positive Edge Current - Quiescent: 500nA Input Capacitance: 1.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Standard Supply Voltage - Operating: 0.8 V to 3.6 V Max Frequency: 266MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142826-SN74AUP2G79DCUR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 4mA, 4mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.3ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 500nA
Input Capacitance: 1.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Standard
Supply Voltage - Operating: 0.8 V to 3.6 V
Max Frequency: 266MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP2G79DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP2G79DCUR
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP2G79DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site
Logic - Flip Flops - SN74AUP2G79DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP2G79DCUR
Logic - Flip Flops SN74AUP2G79DCUR
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet
Logic, F-F, Dual, Pos Edge, 8Us8; Logic Family / Base Number Texas Instruments - 28AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Logic, F-F, Dual, Pos Edge, 8Us8; Logic Family / Base Number Texas Instruments
28AH5023
Logic, F-F, Dual, Pos Edge, 8Us8; Logic Family / Base Number Texas Instruments 28AH5023
LOGIC, F-F, DUAL, POS EDGE, 8US8; Logic Family / Base Number:74AUP79; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:260MHz; Output Current:4mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

LOGIC, F-F, DUAL, POS EDGE, 8US8; Logic Family / Base Number:74AUP79; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:260MHz; Output Current:4mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74AUP2G79DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP2G79DCUR 296-25598-6-ND 142826-SN74AUP2G79DCUR SN74AUP2G79DCUR SN74AUP2G79DCUR 28AH5023 SN74AUP2G79DCUR
Product Name SN74AUP2G79 Low-Power Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74AUP2G79DCUR Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Logic, F-F, Dual, Pos Edge, 8Us8; Logic Family / Base Number Texas Instruments Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V; 0.8V ~ 3.6V
Propagation Delay 27.2 ns 6.3 ns 6.3 ns 4.1 ns
fMAX 100 MHz 266 MHz 266 MHz 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC273 Octal D-type Flip-Flops With Clear - 5962-9853001QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 19.5 ns
View Details
4 suppliers
 - 74F175SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers
SN54AHCT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686101QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 10 ns
View Details
3 suppliers