Texas Instruments SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DCKTG4

Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package, measuring 1.25mm × 2.00mm, operating from 0.8 V to 3.6 V with a maximum static current of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V. The device supports partial-power-down mode and features Schmitt-trigger inputs for improved noise immunity. Fully specified for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

Low-power single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package, measuring 1.25mm × 2.00mm, operating from 0.8 V to 3.6 V with a maximum static current of 0.9 µA and a propagation delay of 4.4 ns at 3.3 V. The device supports partial-power-down mode and features Schmitt-trigger inputs for improved noise immunity. Fully specified for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop - SN74AUP1G80DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop
SN74AUP1G80DCKTG4
SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop SN74AUP1G80DCKTG4
Low-Power Single Postitive-Edge-Trigg ered D-Type Flip-Flop 5-SC70 -40 to 85

Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258525-SN74AUP1G80DCKTG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258525-SN74AUP1G80DCKTG4
Win Source Part Number: 1258525-SN74AUP1G80D CKTG4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74AUP Type: D-Type Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 4mA, 4mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Trigger Type: Positive Edge Input Capacitance: 1.5 pF Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 260 MHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUP1G80

Win Source Part Number: 1258525-SN74AUP1G80DCKTG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74AUP
Type: D-Type
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 4mA, 4mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Input Capacitance: 1.5 pF
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 260 MHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G80

Buy Now Datasheet
Flip Flops - SN74AUP1G80DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AUP1G80DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AUP1G80DCKTG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74AUP1G80DCKTG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Flip Flops - SN74AUP1G80DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Logic - Flip Flops - SN74AUP1G80DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AUP1G80DCKTG4
Logic - Flip Flops SN74AUP1G80DCKTG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74AUP1G80DCKTG4 1258525-SN74AUP1G80DCKTG4 SN74AUP1G80DCKTG4-ND SN74AUP1G80DCKTG4 SN74AUP1G80DCKTG4 SN74AUP1G80DCKTG4
Product Name SN74AUP1G80 Low-Power Single Postitive-Edge-Triggered D-Type Flip-Flop Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Propagation Delay 28.4 ns 6.4 ns 6.4 ns
fMAX 100 MHz 260 MHz 260 MHz
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Flip Flops - 54ALS174E/883 - Quarktwin Technology Ltd.
View Details
2 suppliers