Texas Instruments SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS575ADW

Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs - SN74ALS575ADW - Texas Instruments
Dallas, TX, United States
SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs
SN74ALS575ADW
SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs SN74ALS575ADW
Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs 24-SOIC 0 to 70

Buy Now Datasheet
Flip Flops - 296-33751-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-33751-5-ND
Flip Flops 296-33751-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74ALS575ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74ALS575ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74ALS575ADW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74ALS575ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74ALS575ADW
Flip Flops SN74ALS575ADW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74ALS575ADW 296-33751-5-ND SN74ALS575ADW SN74ALS575ADW
Product Name SN74ALS575A Octal D-Type Edge-Triggered Flip-Flops With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 14 ns 14 ns
fMAX 75 MHz
Operating Current 30 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details